Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2491CGQB-Z

Description
DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:32V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:13Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:32V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:13Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 67AH3026 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
67AH3026
Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 67AH3026
DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:32V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:13Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:32V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:13Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 67AH3026
Product Name Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details