32V 6A Step-Down Converter with Progra
32V 6A Step-Down Converter with Progra
IC REG BUCK ADJ 6A 13QFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 13-PowerVQFN
Switching Voltage Regulators 6A, 32V Step-Down Converter With Programmable Current Limit And Output Voltage Scaling Control
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 337593 | 1589-MP2491CGQB-PTR-ND | MP2491CGQB-P | MP2491CGQB-P |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; QFN-13 | Other; 13-PowerVQFN | Other; 13-PowerVQFN | |
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Synchronous Rectification |