6V-60V 1A Buck LED Driver with Hystereti
6V-60V 1A Buck LED Driver with Hystereti
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-23-5
Win Source Part Number: 1129349-MP2489DJ-LF-
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Automotive, Backlight, Lighting, Signage
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 600kHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 60V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP2489
LED DRIVER, BUCK, 600KHZ, TSOT-23-5; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:1A; Switching Frequency:600kHz; No. of Outputs:1Outputs; No. of Pins:5Pins RoHS Compliant: Yes
IC LED DRV RGLTR PWM 1A TSOT23-5
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 337590 | MP2489DJ-LF-P-ND | 1129349-MP2489DJ-LF-P | 54AH3381 | MP2489DJ-LF-P | MP2489DJ-LF-P |
| Product Name | LED Driver ICs | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Led Driver, Buck, 600Khz, Tsot-23-5; Device Topology Monolithic Power Systems (Mps) | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 0.1000 volts | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps |