Monolithic Power Systems, Inc. LED Drivers MP24894GJ-Z

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1898-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1898-1-ND
LED Drivers 1589-1898-1-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1898-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1898-2-ND
LED Drivers 1589-1898-2-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1898-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1898-6-ND
LED Drivers 1589-1898-6-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP24894GJ-Z - 1078930-MP24894GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP24894GJ-Z
1078930-MP24894GJ-Z
PMIC - PMIC - LED Drivers - MP24894GJ-Z 1078930-MP24894GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078930-MP24894GJ-Z Packaging: Reel - TR Type: DC DC Controller Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-TSOT Maximum Supply Voltage: 60V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078930-MP24894GJ-Z
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive, Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-TSOT
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 6V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP24894GJ-Z
LED Lighting Drivers MP24894GJ-Z
LED Lighting Drivers Step-Dwn White LED Drvr

LED Lighting Drivers Step-Dwn White LED Drvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP24894GJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP24894GJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP24894GJ-Z
IC LED DRIVER CTRLR PWM TSOT23-6

IC LED DRIVER CTRLR PWM TSOT23-6

Supplier's Site
PMIC - LED Drivers - MP24894GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP24894GJ-Z
PMIC - LED Drivers MP24894GJ-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1898-1-ND 1078930-MP24894GJ-Z MP24894GJ-Z MP24894GJ-Z MP24894GJ-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP24894GJ-Z LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3432B 6-Channel Current Regulator for LED Backlight Application - LM3432BSQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers
Infineon Technologies AG
Specs
Input Voltage ? to 16 volts
Number of Channels 1 #
Package Type Bulk
View Details