Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP24893DQ-LF-Z MP24893DQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208672-MP24893DQ-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-QFN (3x3) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 6V Channel Output Current: 1A
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208672-MP24893DQ-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-QFN (3x3) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 6V Channel Output Current: 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP24893DQ-LF-Z - 208672-MP24893DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP24893DQ-LF-Z
208672-MP24893DQ-LF-Z
PMIC - PMIC - LED Drivers - MP24893DQ-LF-Z 208672-MP24893DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208672-MP24893DQ-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-QFN (3x3) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 6V Channel Output Current: 1A

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208672-MP24893DQ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-QFN (3x3)
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 208672-MP24893DQ-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP24893DQ-LF-Z
Package Type Other; 6-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5931GESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
IOUT 3 amps
View Details
Switching Regulators - 1227216 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details