Monolithic Power Systems, Inc. LED Drivers MP24893DQ-LF-P

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1126-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1126-2-ND
LED Drivers 1589-1126-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)

Buy Now Datasheet
Led Driver, Buck, Qfn-6; Device Topology Monolithic Power Systems (Mps) - 54AH3383 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, Qfn-6; Device Topology Monolithic Power Systems (Mps)
54AH3383
Led Driver, Buck, Qfn-6; Device Topology Monolithic Power Systems (Mps) 54AH3383
LED DRIVER, BUCK, QFN-6; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:1A; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

LED DRIVER, BUCK, QFN-6; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:1A; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - MP24893DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP24893DQ-LF-P
PMIC - LED Drivers MP24893DQ-LF-P
IC REG BUCK SYNC 36V 1A

IC REG BUCK SYNC 36V 1A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP24893DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP24893DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP24893DQ-LF-P
IC LED DRIVER RGLTR PWM 1A 6QFN

IC LED DRIVER RGLTR PWM 1A 6QFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1126-2-ND 54AH3383 MP24893DQ-LF-P MP24893DQ-LF-P
Product Name LED Drivers Led Driver, Buck, Qfn-6; Device Topology Monolithic Power Systems (Mps) PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT2863IMK-T1 - 34159-AAT2863IMK-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 5.2 volts
View Details
4 suppliers
PMIC - PMIC - LED Drivers - BCR420UE6327HTSA1 - 127842-BCR420UE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.4 volts
Output Voltage 40 volts
View Details
8 suppliers
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers