Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP24893DQ-LF-P MP24893DQ-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885596-MP24893DQ-LF- P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3) Package: Reel - TR Package: 6-VDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP24893 Categories: Integrated Circuits (ICs) Case / Package: 6-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1126-6, 1589-1126-2, 1589-1126-1
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885596-MP24893DQ-LF- P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3) Package: Reel - TR Package: 6-VDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP24893 Categories: Integrated Circuits (ICs) Case / Package: 6-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1126-6, 1589-1126-2, 1589-1126-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP24893DQ-LF-P - 885596-MP24893DQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP24893DQ-LF-P
885596-MP24893DQ-LF-P
PMIC - PMIC - LED Drivers - MP24893DQ-LF-P 885596-MP24893DQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885596-MP24893DQ-LF- P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3) Package: Reel - TR Package: 6-VDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP24893 Categories: Integrated Circuits (ICs) Case / Package: 6-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1126-6, 1589-1126-2, 1589-1126-1

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885596-MP24893DQ-LF-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)
Package: Reel - TR
Package: 6-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP24893
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1126-6, 1589-1126-2, 1589-1126-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 885596-MP24893DQ-LF-P
Product Name PMIC - PMIC - LED Drivers - MP24893DQ-LF-P
Package Type Other; 6-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

 - 79M06ML/B - Rochester Electronics
Specs
Package Type TO-3; TO-39; Other; TO-39
View Details
2 suppliers
700MA Power Management IC - 746-AAT4901IJS-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers