Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP2488DQ-LF-Z MP2488DQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719535-MP2488DQ-LF-Z Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Lighting Frequency: 200kHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 55V
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719535-MP2488DQ-LF-Z Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Lighting Frequency: 200kHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 55V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP2488DQ-LF-Z - 719535-MP2488DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2488DQ-LF-Z
719535-MP2488DQ-LF-Z
PMIC - PMIC - LED Drivers - MP2488DQ-LF-Z 719535-MP2488DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719535-MP2488DQ-LF-Z Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Lighting Frequency: 200kHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 55V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 719535-MP2488DQ-LF-Z
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Lighting
Frequency: 200kHz
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 55V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 719535-MP2488DQ-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP2488DQ-LF-Z
Package Type Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details