Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP2488DN-LF MP2488DN-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 142243-MP2488DN-LF Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 142243-MP2488DN-LF Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP2488DN-LF - 142243-MP2488DN-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2488DN-LF
142243-MP2488DN-LF
PMIC - PMIC - LED Drivers - MP2488DN-LF 142243-MP2488DN-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 142243-MP2488DN-LF Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 142243-MP2488DN-LF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 200kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 142243-MP2488DN-LF
Product Name PMIC - PMIC - LED Drivers - MP2488DN-LF
Package Type SOIC; Other; 8-SOIC-EP
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227225P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details
Power Management IC - 746-BTM7750GPAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers