Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP2488DN-LF-Z MP2488DN-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 090462-MP2488DN-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 2A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 090462-MP2488DN-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 2A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP2488DN-LF-Z - 090462-MP2488DN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2488DN-LF-Z
090462-MP2488DN-LF-Z
PMIC - PMIC - LED Drivers - MP2488DN-LF-Z 090462-MP2488DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 090462-MP2488DN-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 2A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 090462-MP2488DN-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 200kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 2A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
LED Drivers MP2488DN-LF-Z
IC LED DRIVER RGLTR PWM 2A 8SOIC

IC LED DRIVER RGLTR PWM 2A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 090462-MP2488DN-LF-Z MP2488DN-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP2488DN-LF-Z LED Drivers
Package Type SOIC; Other; 8-SOIC-EP SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3300ARTZ-3.2-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 277013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1414-6B
View Details