LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 2A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 2A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 2A 8-SOIC-EP
LED Lighting Drivers 55V Input 2A High Power Buck LED Drvr
IC REG BUCK SYNC 55V 2A
LED DRVR 12Segment 5V/9V/12V/15V/18V/24
IC LED DRIVER RGLTR PWM 2A 8SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MP2488DN-LF-ZCT-ND | MP2488DN-LF-Z | MP2488DN-LF-Z | 541-MP2488DN-LF-Z | MP2488DN-LF-Z |
| Product Name | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | LED DRVR 12Segment 5V/9V/12V/15V/18V/24V 8-Pin SOIC EP T/R | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 55 volts | 4.5 to 55 volts | |||
| Output Current | 2000 milliamps | 2000 milliamps | 2000 milliamps |