"Buck Switching Regulator IC Positive Programmable 1 Output 1A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK PROG 1A 8SOIC
IC REG BUCK SYNC 8MSOP EP
Buck Switching Regulator IC Positive Programmable 1 Output 1A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2487DN-LF-ND | MP2487DN-LF | MP2487DN-LF | MP2487DN-LF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |