Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP24875DN-LF-Z MP24875DN-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078925-MP24875DN-LF -Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078925-MP24875DN-LF -Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP24875DN-LF-Z - 1078925-MP24875DN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP24875DN-LF-Z
1078925-MP24875DN-LF-Z
PMIC - PMIC - LED Drivers - MP24875DN-LF-Z 1078925-MP24875DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078925-MP24875DN-LF -Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078925-MP24875DN-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 200kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1078925-MP24875DN-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP24875DN-LF-Z
Package Type SOIC; Other; 8-SOIC-EP
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ25300RTER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details