Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP2483DS-LF-Z MP2483DS-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208671-MP2483DS-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 2.5A
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208671-MP2483DS-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP2483DS-LF-Z - 208671-MP2483DS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2483DS-LF-Z
208671-MP2483DS-LF-Z
PMIC - PMIC - LED Drivers - MP2483DS-LF-Z 208671-MP2483DS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208671-MP2483DS-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 2.5A

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208671-MP2483DS-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 2.5A

Buy Now Datasheet
LED Drivers - MP2483DS-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP2483DS-LF-Z-ND
LED Drivers MP2483DS-LF-Z-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A 14-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP2483DS-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP2483DS-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP2483DS-LF-Z
IC LED DRV RGLTR PWM 2.5A 14SOIC

IC LED DRV RGLTR PWM 2.5A 14SOIC

Supplier's Site
PMIC - LED Drivers - MP2483DS-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP2483DS-LF-Z
PMIC - LED Drivers MP2483DS-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 208671-MP2483DS-LF-Z MP2483DS-LF-Z-ND MP2483DS-LF-Z MP2483DS-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP2483DS-LF-Z LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 55 volts 4.5 to 55 volts
Output Current 2500 milliamps 2500 milliamps 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Dimmable
Output Current 25 milliamps
View Details
PMIC - PMIC - LED Drivers - AAT3193IJQ-4-T1 - 007761-AAT3193IJQ-4-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps
View Details
4 suppliers
TSSOP LED Driver IC - 137-A8508GLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 8 #
View Details
5 suppliers