Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789127-MP2483DQ-LF-P
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Applications: Automotive, Backlight, Lighting
Mounting: SMD
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-QFN (3x3)
Voltage Supply MAX: 55V
Output Current per Channel: 2.5A
Voltage Supply MIN: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A 10-QFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A 10-QFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A 10-QFN (3x3)
IC LED DRVR RGLTR PWM 2.5A 10QFN
LED DRIVER, 500KHZ, QFN-10; Device Topology:Buck, Buck-Boost; Input Voltage Min:4.5V; Input Voltage Max:55V; Output Voltage Max:-; Output Current Max:2.5A; Switching Frequency:500kHz; No. of Outputs:1Outputs; Driver Case Style:QFN RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 789127-MP2483DQ-LF-P | 1589-1123-2-ND | MP2483DQ-LF-P | MP2483DQ-LF-P | 54AH3380 |
| Product Name | Board Mount LED Drivers - MP2483DQ-LF-P | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 500Khz, Qfn-10; Device Topology Monolithic Power Systems (Mps) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |