Monolithic Power Systems, Inc. LED Drivers MP24833GN-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MP24833GN-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

Buy Now Datasheet
LED Drivers - 1589-MP24833GN-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

Buy Now Datasheet
LED Drivers - 1589-MP24833GN-ZTR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER

IC LED DRIVER

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP24833GN-Z - 208669-MP24833GN-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP24833GN-Z
208669-MP24833GN-Z
PMIC - PMIC - LED Drivers - MP24833GN-Z 208669-MP24833GN-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208669-MP24833GN-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 125°C (TJ) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208669-MP24833GN-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 200kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 125°C (TJ)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 3A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP24833GN-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP24833GN-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP24833GN-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site
LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr - 541-MP24833GN-Z - Utmel Electronic Limited
Hong Kong, China
LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr
541-MP24833GN-Z
LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr 541-MP24833GN-Z
LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr

LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP24833GN-Z
LED Lighting Drivers MP24833GN-Z
LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr

LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr

Buy Now Datasheet
PMIC - LED Drivers - MP24833GN-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP24833GN-Z
PMIC - LED Drivers MP24833GN-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MP24833GN-ZCT-ND 208669-MP24833GN-Z MP24833GN-Z 541-MP24833GN-Z MP24833GN-Z MP24833GN-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP24833GN-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 55 volts 4.5 volts 4.5 to 55 volts
Output Current 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-LM3431MHX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 4.5 to 36 volts
Number of Channels 3 #
Package Type Bulk
View Details
3 suppliers
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
LED Drivers - A6276SLWTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers