Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208668-MP24830HS-LF-
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Maximum Supply Voltage: 85V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-SOIC
LED Lighting Drivers LED driver for TV LED backlight
IC LED DRIVER CTRLR PWM 14SOIC
LED Lighting Drivers LED driver for TV LED backlight
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 208668-MP24830HS-LF-Z | 1589-1590-6-ND | MP24830HS-LF-Z | MP24830HS-LF-Z | 541-MP24830HS-LF-Z | MP24830HS-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP24830HS-LF-Z | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers LED driver for TV LED backlight | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 volts | 4.5 to 85 volts | 4.5 to 85 volts | 12 volts | ||
| Package Type | 14-SOIC | 14-SOIC (0.154, 3.90mm Width) | ||||
| Features | RoHS Compliant | RoHS Compliant |