"Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 5A 8SOIC
IC REG BUCK ADJUSTABLE 5A 8SOIC
IC REG BUCK ADJUSTABLE 5A 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2482DN-LF-Z-ND | MP2482DN-LF-Z | MP2482DN-LF-Z | MP2482DN-LF-Z | MP2482DN-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Output Voltage | 0.8100 to 27 volts | 0.8100 to 27 volts | 0.8100 volts | 0.8100 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |