Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP2481DH-LF MP2481DH-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927705-MP2481DH-LF Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927705-MP2481DH-LF Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP2481DH-LF - 927705-MP2481DH-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2481DH-LF
927705-MP2481DH-LF
PMIC - PMIC - LED Drivers - MP2481DH-LF 927705-MP2481DH-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927705-MP2481DH-LF Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927705-MP2481DH-LF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 927705-MP2481DH-LF
Product Name PMIC - PMIC - LED Drivers - MP2481DH-LF
Package Type SSOP; Other; 8-MSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24210DQCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 111-3050PBF - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers
Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details