Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP2481DH-LF-Z MP2481DH-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 092394-MP2481DH-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 1.4MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: MP2481DH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.2A Alternative Parts (Cross-Reference): MP2481DH-LF; Introduction Date: January 18, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 092394-MP2481DH-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 1.4MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: MP2481DH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.2A Alternative Parts (Cross-Reference): MP2481DH-LF; Introduction Date: January 18, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP2481DH-LF-Z - 092394-MP2481DH-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2481DH-LF-Z
092394-MP2481DH-LF-Z
PMIC - PMIC - LED Drivers - MP2481DH-LF-Z 092394-MP2481DH-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 092394-MP2481DH-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 1.4MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: MP2481DH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.2A Alternative Parts (Cross-Reference): MP2481DH-LF; Introduction Date: January 18, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 092394-MP2481DH-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 1.4MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: MP2481DH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1.2A
Alternative Parts (Cross-Reference): MP2481DH-LF;
Introduction Date: January 18, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Drivers MP2481DH-LF-Z
IC LED DRVR RGLTR PWM 1.2A 8MSOP

IC LED DRVR RGLTR PWM 1.2A 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 092394-MP2481DH-LF-Z MP2481DH-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP2481DH-LF-Z LED Drivers
Package Type Other; 8-MSOP-EP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ25895RTWT - 864508-BQ25895RTWT - Win Source Electronics
Specs
Package Type Other; 24-WQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3959SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 2444550 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details