Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP2481DH-LF-P MP2481DH-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078923-MP2481DH-LF- P Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 1.4MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.2A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078923-MP2481DH-LF- P Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 1.4MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.2A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP2481DH-LF-P - 1078923-MP2481DH-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2481DH-LF-P
1078923-MP2481DH-LF-P
PMIC - PMIC - LED Drivers - MP2481DH-LF-P 1078923-MP2481DH-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078923-MP2481DH-LF- P Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 1.4MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.2A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078923-MP2481DH-LF-P
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 1.4MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1.2A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1078923-MP2481DH-LF-P
Product Name PMIC - PMIC - LED Drivers - MP2481DH-LF-P
Package Type Other; 8-MSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

3.1V 0.15A LDO Voltage Regulator IC - 699-AAT3215IJS-3.1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Power Management - Specialized - 620-ACS37800KMCTR-030B5-I2C-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - BTS50081EKBXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details