LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A (Switch) 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A (Switch) 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A (Switch) 8-SOIC-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059361-MP2480DN-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: MP2480
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 5V
Channel Output Current: 3A (Switch)
Alternative Parts (Cross-Reference): LT3942JUFD#TRPBF; LT3942JUFD#PBF; LT3942HUFD#TRPBF; LT3942HUFD#PBF;
Introduction Date: July 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC LED DRIVER RGLTR PWM 3A 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1588-1-ND | 059361-MP2480DN-LF-Z | MP2480DN-LF-Z | MP2480DN-LF-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP2480DN-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 5 to 36 volts | 5 volts | 5 to 36 volts | |
| Output Current | 3000 milliamps | 3000 milliamps | 3000 milliamps |