"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059360-MP2467DN-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOICE
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 30V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 2.5A 8SOIC
IC REG BUCK ADJ 2.5A 8SOIC
IC REG BUCK ADJ 2.5A 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1587-6-ND | 059360-MP2467DN-LF-Z | MP2467DN-LF-Z | MP2467DN-LF-Z | MP2467DN-LF-Z | MP2467DN-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2467DN-LF-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOICE | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |
| Output Voltage | 0.8000 to 30 volts | 0.8000 volts | 0.8000 to 30 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |