IC REG BUCK ADJ 2.5A 8SOICE
2.5A 36V 500kHz Step-Down Converter
2.5A 36V 500kHz Step-Down Converter
Switching Voltage Regulators 2.5A, 36V, 0.5MHz Nonsync Step-Down
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2467DN-LF-PTR-ND | 337577 | MP2467DN-LF-P | MP2467DN-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 0.8000 to 30 volts | 0.8000 to 30 volts | ||
| IOUT | 2.5 amps | 2.5 amps |