Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2459GJ-Z

Description
DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3378 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3378
Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3378
DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2459GJ-Z
Switching Voltage Regulators MP2459GJ-Z
Switching Voltage Regulators 500mA, 50V Non-sync Buck

Switching Voltage Regulators 500mA, 50V Non-sync Buck

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3378 MP2459GJ-Z
Product Name Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details