Monolithic Power Systems, Inc. Switching Voltage Regulators MP2459GJ-P

Description
Switching Voltage Regulators 0.5A, 55V, 480kHz Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 0.5A, 55V, 480kHz Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2459GJ-P
Switching Voltage Regulators MP2459GJ-P
Switching Voltage Regulators 0.5A, 55V, 480kHz Step-Down Converter

Switching Voltage Regulators 0.5A, 55V, 480kHz Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3377 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3377
Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3377
DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP2459GJ-P 54AH3377
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details