Switching Voltage Regulators 50V,500mA,1.2MHz Buck in a TSOT23-6
DC/DC CONV, BUCK, 1.2MHZ, 125DEGC; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Max:45V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | MP2456GJ-Z | 54AH3376 |
| Product Name | Switching Voltage Regulators | Dc/dc Conv, Buck, 1.2Mhz, 125Degc; Topology Monolithic Power Systems (Mps) |
| Input Voltage | 4.5 to 50 volts |