Buck Switching Regulator IC Positive Adjustable 0.794V 1 Output 1A 8-TFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.794V 1 Output 1A 8-TFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.794V 1 Output 1A 8-TFDFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789126-MP2452DD-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: MP2452
Output Voltage: 0.794V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-QFN (2x3)
Output Voltage MAX: 33V
Input Voltage MIN: 3.3V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LM34910SDX; LM34910SD; LM34910SDX/NOPB; LM34910SD/NOPB;
Introduction Date: September 27, 2010
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 1A 8QFN
IC REG BUCK ADJUSTABLE 1A 8QFN
Buck Switching Regulator IC Positive Adjustable 0.794V 1 Output 1A 8-TFDFN Exposed Pad
IC REG BUCK ADJ 1A 8QFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1586-1-ND | 789126-MP2452DD-LF-Z | MP2452DD-LF-Z | MP2452DD-LF-Z | MP2452DD-LF-Z | MP2452DD-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2452DD-LF-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | ||
| Output Voltage | 0.7940 to 33 volts | 0.7940 volts | 0.7940 volts | 0.7940 to 33 volts | 0.7940 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |