Switching Voltage Regulators 1A 36V 1MHz Non-sync Buck
DC/DC CONV, SYNC BUCK, 1MHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:794mVRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | MP2452DD-LF-P | 54AH3375 |
| Product Name | Switching Voltage Regulators | Dc/dc Conv, Sync Buck, 1Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) |
| Input Voltage | 3.3 to 36 volts |