Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-6
Win Source Part Number: 1003177-MP2451DT-LF-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Voltage - Output (Max): 28.8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.3V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP2451
Product Status: Not For New Designs
IC REG BUCK ADJ 600MA SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-6
IC REG BUCK ADJ 600MA SOT23-6
IC REG BUCK ADJ 600MA SOT23-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2451DT-LF-P-ND | 1003177-MP2451DT-LF-P | MP2451DT-LF-P | MP2451DT-LF-P | MP2451DT-LF-P | MP2451DT-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| Output Voltage | 0.8000 to 28.8 volts | 0.8000 volts | 0.8000 to 28.8 volts | 0.8000 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |