Switching Voltage Regulators 600mA/36V, 2MHz Non-sync Buck in TSOT23-6 package
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEGC; Topology:Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:600mA; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | MP2451DJ-LF-Z | 54AH3374 |
| Product Name | Switching Voltage Regulators | Dc/dc Conv, Sync Buck, 2Mhz, 125Degc; Topology Monolithic Power Systems (Mps) |
| Input Voltage | 3.3 to 36 volts |