IC REG BUCK ADJ 300MA 16TSSOP
Switching Voltage Regulators 75V,0.3A Sync Step Down Converter
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2420GF | MP2420GF | MP2420GF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1 volts | 1 to 67.5 volts | |
| IOUT | 0.3000 amps | 0.3000 amps |