Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789124-MP2420GF-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Output Voltage MAX: 67.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 75V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 300MA 16TSSOP
IC REG BUCK ADJUSTABLE 300MA
Switching Voltage Regulators 75V,0.3A Sync Step Down Converter
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 789124-MP2420GF-Z | MP2420GF-Z-ND | MP2420GF-Z | MP2420GF-Z | MP2420GF-Z | MP2420GF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2420GF-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1 volts | 1 to 67.5 volts | 1 volts | 1 to 67.5 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |