Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Switching Voltage Regulators 75V,0.3A Synchronous Step-Down Converter with watchdag
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2420AGF | MP2420AGF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | Active | |
| Output Voltage | 1 to 67.5 volts |