Switching Voltage Regulators 75V,0.3A Synchronous Step-Down Converter with watchdag
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 300MA
IC REG BUCK ADJ 300MA 16TSSOP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2420AGF-Z | MP2420AGF-Z | MP2420AGF-Z | MP2420AGF-Z |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 1 to 67.5 volts | 1 volts |