Monolithic Power Systems, Inc. LED Drivers MP2410GJ-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1585-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1585-1-ND
LED Drivers 1589-1585-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1585-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1585-6-ND
LED Drivers 1589-1585-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1585-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1585-2-ND
LED Drivers 1589-1585-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP2410GJ-Z - 927702-MP2410GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2410GJ-Z
927702-MP2410GJ-Z
PMIC - PMIC - LED Drivers - MP2410GJ-Z 927702-MP2410GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927702-MP2410GJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MP2410 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1585-6, MP2410GJ-Z-ND, 1589-1585-1, 1589-1585-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927702-MP2410GJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-6
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2410
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1585-6, MP2410GJ-Z-ND, 1589-1585-1, 1589-1585-2

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP2410GJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP2410GJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP2410GJ-Z
IC LED DRV RGLTR ANALOG TSOT23-6

IC LED DRV RGLTR ANALOG TSOT23-6

Supplier's Site
PMIC - LED Drivers - MP2410GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP2410GJ-Z
PMIC - LED Drivers MP2410GJ-Z
IC LED DRVR RGLTR SOT23-6

IC LED DRVR RGLTR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1585-1-ND 927702-MP2410GJ-Z MP2410GJ-Z MP2410GJ-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP2410GJ-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.2 to 24 volts 4.2 to 24 volts
Output Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - TLD1120ELXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
8 suppliers
PMIC - LED Drivers - FAN5701UMP08X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 8 milliamps
View Details
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSN - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers