Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP2410AGJE-Z MP2410AGJE-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 803980-MP2410AGJE-Z Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Frequency: 1MHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.2V Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 24V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 803980-MP2410AGJE-Z Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Frequency: 1MHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.2V Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP2410AGJE-Z - 803980-MP2410AGJE-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2410AGJE-Z
803980-MP2410AGJE-Z
PMIC - PMIC - LED Drivers - MP2410AGJE-Z 803980-MP2410AGJE-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 803980-MP2410AGJE-Z Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Frequency: 1MHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.2V Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 24V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 803980-MP2410AGJE-Z
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 1MHz
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.2V
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 24V

Buy Now
LED Drivers - MP2410AGJE-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP2410AGJE-Z-ND
LED Drivers MP2410AGJE-Z-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A TSOT-23-8

Buy Now Datasheet
PMIC - LED Drivers - MP2410AGJE-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP2410AGJE-Z
PMIC - LED Drivers MP2410AGJE-Z
IC LED DRVR RGLTR SOT23-8

IC LED DRVR RGLTR SOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP2410AGJE-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP2410AGJE-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP2410AGJE-Z
IC LED DRV RGLTR PWM 2A TSOT23-8

IC LED DRV RGLTR PWM 2A TSOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 803980-MP2410AGJE-Z MP2410AGJE-Z-ND MP2410AGJE-Z MP2410AGJE-Z
Product Name PMIC - PMIC - LED Drivers - MP2410AGJE-Z LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7116880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Drivers - A8430EEK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 10 volts
Output Voltage 36 volts
View Details
3 suppliers
LED Drivers - 1287-AAT3156ISN-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 2 to 4.3 volts
View Details
5 suppliers
PMIC - LED Drivers - FAN5607HMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details