The MP2388GQEU-Z is a synchronous step-down DC-DC converter designed to provide a compact solution for applications requiring up to 1A of continuous output current. It operates over a wide input voltage range of 4.5V to 21V and features a fixed switching frequency of 2MHz, which contributes to its high efficiency. The device includes internal power MOSFETs with low on-resistance (110mΩ for high-side and 50mΩ for low-side), enhancing its performance in power-sensitive applications. This regulator supports an adjustable output voltage starting from 0.8V, making it versatile for various applications, including notebook systems, digital set-top boxes, and flat-panel televisions. It incorporates essential protection features such as over-current protection and thermal shutdown, ensuring reliable operation under varying conditions. The MP2388GQEU-Z is packaged in a space-saving QFN-8 (1.5mm x 2.5mm) format, which is suitable for designs with limited board space. Overall, this product is ideal for engineers looking for a high-efficiency, compact voltage regulation solution.
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927699-MP2388GQEU-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-UDFN
Package: 8-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2388
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-UDFN
IC REG BUCK ADJUSTABLE 1A
IC REG BUCK ADJ 1A 8QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-UDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927699-MP2388GQEU-Z | MP2388GQEU-Z-ND | MP2388GQEU-Z | MP2388GQEU-Z | MP2388GQEU-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2388GQEU-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-QFN (2.5x1.5) | Other; 8-UDFN | Other; 8-UDFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Synchronous Rectification |