Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-UDFN
IC REG BUCK ADJ 1A 8QFN
IC REG BUCK ADJUSTABLE 1A
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2388GQEU-P-ND | MP2388GQEU-P | MP2388GQEU-P | MP2388GQEU-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-UDFN | Other; 8-UDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 17 volts | 0.8000 volts | 0.8000 to 17 volts |