Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Package / Case: 11-VFQFN
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TJ)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
IC REG BUCK ADJ 8A 11QFN
IC REG BUCK ADJ 8A 11QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 11-VFQFN
Switching Voltage Regulators 4.5 to 24V, 8A, 105 A Low IQ, Synchronous Buck Converter,
4.5 TO 24V, 8A, 105A LOW IQ, SYN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2386GG-ZTR-ND | MP2386GG-Z | MP2386GG-Z | MP2386GG-Z | MP2386GG-Z | |
| Product Name | Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | ||
| Special Features | Multiple Outputs | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 13 volts | 0.6000 volts | 0.6000 to 13 volts | 0.6000 volts |