The MP2386GG-P is a synchronous buck converter designed for high efficiency and compact applications. It operates over a wide input voltage range of 4.5V to 24V and can deliver up to 8A of continuous output current. The device features a low quiescent current of 105OºA, making it suitable for battery-powered applications. It employs adaptive constant-on-time control for fast transient response and includes a DC auto-tune loop for improved load and line regulation. The MP2386GG-P integrates low RDS(ON) internal power MOSFETs and utilizes a proprietary switching loss reduction technique to enhance efficiency. Protection features include over-current protection (OCP), over-voltage protection (OVP), under-voltage protection (UVP), and thermal shutdown with auto-retry capabilities. The device is packaged in a compact QFN-11 (2mm x 2mm) format, requiring minimal external components, and is stable with both POSCAP and ceramic capacitors. Typical applications include security cameras, portable devices, digital set-top boxes, and flat-panel televisions.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 11-VFQFN
24V, 8A, LOW IQ, SYNCHRONOUS BUC
IC REG BUCK ADJ 8A 11QFN
24V, 8A, LOW IQ, SYNCHRONOUS BUC
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 11-VFQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2386GG-PCT-ND | MP2386GG-P | MP2386GG-P | MP2386GG-P | MP2386GG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 13 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 13 volts |