IC REG BUCK ADJ 8A 11QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 11-VFQFN
24V,8A,LOW IQ,SYNCHRONOUS BUCK C
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2386CGG-ZTR-ND | MP2386CGG-Z | MP2386CGG-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 13 volts | 0.6000 to 13 volts | 0.6000 volts |