Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-VFQFN
IC REG BUCK ADJUSTABLE 4A 11QFN
IC REG BUCK ADJ 4A 11QFN
Switching Voltage Regulators 4.5 to 24V, 4A, 105 A Low IQ, Synchronous Buck Converter
IC REG BUCK ADJUSTABLE 4A 11QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-VFQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1964-2-ND | MP2384GG-P | MP2384GG-P | MP2384GG-P | MP2384GG-P | MP2384GG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 13 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 13 volts |