Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-VFQFN
IC REG BUCK ADJ 4A 11QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-VFQFN
24V, 4A, LOW IQ, SYNCHRONOUS BUC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2384CGG-PCT-ND | MP2384CGG-P | MP2384CGG-P | MP2384CGG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 13 volts | 0.6000 volts | 0.6000 to 13 volts |