Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1317245-MP2380DN-LF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Voltage - Output (Max): 18.9V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 21V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 8-SOICE
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1892,MP2380DN-L
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ 5A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317245-MP2380DN-LF | MP2380DN-LF | MP2380DN-LF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| fsw | 600 kHz | 600 kHz | 600 kHz |