Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789123-MP2378DS-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 385kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Output Voltage: 0.92V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 16V
Input Voltage MIN: 4.75V
Voltage Input MAX: 30V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC REG BUCK ADJ 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators 2A 30V 385KHz Step-Down Converter
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 789123-MP2378DS-LF-Z | MP2378DS-LF-Z | MP2378DS-LF-Z | MP2378DS-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2378DS-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.9200 volts | 0.9200 volts | 0.9200 to 16 volts |