Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059359-MP2364DF-LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOPF
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.92V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.75V
IC REG BUCK ADJ 1.5A DL 20TSSOPF
Buck Switching Regulator IC Positive Adjustable 0.92V 2 Output 1.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 059359-MP2364DF-LF | MP2364DF-LF | MP2364DF-LF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2364DF-LF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 20-TSSOPF | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad |
| Life Cycle Stage | Maturity; Active | Active | Active |
| Special Features | Multiple Outputs; Synchronous Rectification |