"Buck Switching Regulator IC Positive Adjustable 0.92V 2 Output 1.5A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024230-MP2364DF-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOPF
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.92V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.75V
Buck Switching Regulator IC Positive Adjustable 0.92V 2 Output 1.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 1.5A DL 20TSSOPF
IC REG BUCK ADJ 1.5A DL 20TSSOPF
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2364DF-LF-Z-ND | 024230-MP2364DF-LF-Z | MP2364DF-LF-Z | MP2364DF-LF-Z | MP2364DF-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2364DF-LF-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-TSSOPF | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | |
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.9200 to 16 volts | 0.9200 volts | 0.9200 to 16 volts | 0.9200 volts |