Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2363DN-LF MP2363DN-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024229-MP2363DN-LF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 365kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Purpose: Step-Down Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 0.92V Maximum Output Voltage: 21V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024229-MP2363DN-LF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 365kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Purpose: Step-Down Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 0.92V Maximum Output Voltage: 21V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2363DN-LF - 024229-MP2363DN-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2363DN-LF
024229-MP2363DN-LF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2363DN-LF 024229-MP2363DN-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024229-MP2363DN-LF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 365kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Purpose: Step-Down Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 0.92V Maximum Output Voltage: 21V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024229-MP2363DN-LF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 365kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Purpose: Step-Down
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 0.92V
Maximum Output Voltage: 21V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2363DN-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2363DN-LF
Voltage Regulators - DC DC Switching Regulators MP2363DN-LF
Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2363DN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2363DN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2363DN-LF
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2363DN-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2363DN-LF
PMIC - Voltage Regulators - DC DC Switching Regulators MP2363DN-LF
IC REG BUCK ADJUSTABLE 3A 8SOIC

IC REG BUCK ADJUSTABLE 3A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 024229-MP2363DN-LF MP2363DN-LF MP2363DN-LF MP2363DN-LF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2363DN-LF Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; 8-SOIC-EP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data