IC REG BUCK ADJ 2A DL 20TSSOPF
Buck Switching Regulator IC Positive Adjustable 1.22V 2 Output 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2362DF-LF | MP2362DF-LF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1.22 volts | 1.22 to 16 volts |
| IOUT | 2 amps | 2 amps |